Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic ERA-2VEB3002X

Description
0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6567, features a resistance value of 30 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also characterized by high ESD performance and resistance to sulfurization, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6567, features a resistance value of 30 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also characterized by high ESD performance and resistance to sulfurization, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic - 52AK6566 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic
52AK6566
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic 52AK6566
0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic - 52AK6567 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic
52AK6567
0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic 52AK6567
0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 30KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6566
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 30Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details