Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic ERA-2VEB2802X

Description
0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6560, features a resistance value of 28 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6560, features a resistance value of 28 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic - 52AK6560 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic
52AK6560
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic 52AK6560
0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic - 52AK6561 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic
52AK6561
0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic 52AK6561
0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 28KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6560
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 28Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details