Panasonic Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB2800X

Description
RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9860
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9860
RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3896
Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3896
RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2800X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2800X
Chip Resistor - Surface Mount ERA-2VEB2800X
RES 280 OHM 0.1% 1/10W 0402

RES 280 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9860 ERA-2VEB2800X
Product Name Res, 280R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details