Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB2701X

Description
RES 2.7K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 2.7K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB2701X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB2701X
Resistors - Chip Resistor - Surface Mount ERA-2VEB2701X
RES 2.7K OHM 0.1% 1/10W 0402

RES 2.7K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9857
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9857
RES, 2K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6563
Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6563
RES, 2K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2701X 66AH9857
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details