Panasonic Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB2671X

Description
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9855
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9855
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5682
Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5682
RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2671X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2671X
Chip Resistor - Surface Mount ERA-2VEB2671X
RES 2.67K OHM 0.1% 1/10W 0402

RES 2.67K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2671X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2671X
Chip Resistor - Surface Mount ERA-2VEB2671X
RES 2.67K OHM 0.1% 1/10W 0402

RES 2.67K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 66AH9855 ERA-2VEB2671X ERA-2VEB2671X
Product Name Res, 2K67, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2670 ohms 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers