Panasonic Chip Resistor - Surface Mount ERA-2VEB2551X

Description
RES 2.55K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 2.55K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2551X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2551X
Chip Resistor - Surface Mount ERA-2VEB2551X
RES 2.55K OHM 0.1% 1/10W 0402

RES 2.55K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3895
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3895
RES, 2K55, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9851
Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9851
RES, 2K55, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2551X 67AH3895
Product Name Chip Resistor - Surface Mount Res, 2K55, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details