Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic ERA-2VEB2492X

Description
0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6549, features a resistance value of 24.9 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6549, features a resistance value of 24.9 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic - 52AK6549 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic
52AK6549
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic 52AK6549
0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic - 52AK6548 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic
52AK6548
0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic 52AK6548
0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 24.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6549
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 24.9Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details