Panasonic Chip Resistor - Surface Mount ERA-2VEB2430X

Description
RES 243 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 243 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2430X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2430X
Chip Resistor - Surface Mount ERA-2VEB2430X
RES 243 OHM 0.1% 1/10W 0402

RES 243 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9846
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9846
RES, 243R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 243R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6558
Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6558
RES, 243R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 243R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2430X 66AH9846
Product Name Chip Resistor - Surface Mount Res, 243R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details