Panasonic Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB2320X

Description
RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9840
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9840
RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6556
Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6556
RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 232R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2320X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2320X
Chip Resistor - Surface Mount ERA-2VEB2320X
RES 232 OHM 0.1% 1/10W 0402

RES 232 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9840 ERA-2VEB2320X
Product Name Res, 232R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details