Panasonic Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB2261X

Description
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9839
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9839
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5675
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5675
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2261X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2261X
Chip Resistor - Surface Mount ERA-2VEB2261X
RES 2.26K OHM 0.1% 1/10W 0402

RES 2.26K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9839 ERA-2VEB2261X
Product Name Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details