Panasonic Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB2211X

Description
RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9837
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9837
RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5674
Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5674
RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2211X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2211X
Chip Resistor - Surface Mount ERA-2VEB2211X
RES 2.21K OHM 0.1% 1/10W 0402

RES 2.21K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9837 ERA-2VEB2211X
Product Name Res, 2K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details