Panasonic Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB2150X

Description
RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9832
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9832
RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6551
Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6551
RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 215R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2150X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2150X
Chip Resistor - Surface Mount ERA-2VEB2150X
RES 215 OHM 0.1% 1/10W 0402

RES 215 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9832 ERA-2VEB2150X
Product Name Res, 215R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details