RES, 210R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 210R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES 210 OHM 0.1% 1/10W 0402
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 66AH9830 | ERA-2VEB2100X |
| Product Name | Res, 210R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 210 ohms | 210 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |