Panasonic Chip Resistor - Surface Mount ERA-2VEB2051X

Description
RES 2.05K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 2.05K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2051X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2051X
Chip Resistor - Surface Mount ERA-2VEB2051X
RES 2.05K OHM 0.1% 1/10W 0402

RES 2.05K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9829
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9829
RES, 2K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5671
Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5671
RES, 2K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K05, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2051X 66AH9829
Product Name Chip Resistor - Surface Mount Res, 2K05, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details