Panasonic Chip Resistor - Surface Mount ERA-2VEB2050X

Description
RES 205 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 205 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2050X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2050X
Chip Resistor - Surface Mount ERA-2VEB2050X
RES 205 OHM 0.1% 1/10W 0402

RES 205 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9828
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9828
RES, 205R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 205R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6549
Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6549
RES, 205R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 205R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2050X 66AH9828
Product Name Chip Resistor - Surface Mount Res, 205R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details