Panasonic Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB2001X

Description
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9827
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9827
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5670
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5670
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2001X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2001X
Chip Resistor - Surface Mount ERA-2VEB2001X
RES 2K OHM 0.1% 1/10W 0402

RES 2K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9827 ERA-2VEB2001X
Product Name Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details