Panasonic Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1960X

Description
RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6547
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6547
RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9824
Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9824
RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 196R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1960X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1960X
Chip Resistor - Surface Mount ERA-2VEB1960X
RES 196 OHM 0.1% 1/10W 0402

RES 196 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6547 ERA-2VEB1960X
Product Name Res, 196R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details