Panasonic Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB1911X

Description
RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9823
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9823
RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5668
Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5668
RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K91, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1911X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1911X
Chip Resistor - Surface Mount ERA-2VEB1911X
RES 1.91K OHM 0.1% 1/10W 0402

RES 1.91K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9823 ERA-2VEB1911X
Product Name Res, 1K91, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details