Panasonic Chip Resistor - Surface Mount ERA-2VEB1910X

Description
RES 191 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 191 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1910X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1910X
Chip Resistor - Surface Mount ERA-2VEB1910X
RES 191 OHM 0.1% 1/10W 0402

RES 191 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9822
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9822
RES, 191R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 191R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6546
Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6546
RES, 191R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 191R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1910X 66AH9822
Product Name Chip Resistor - Surface Mount Res, 191R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers