Panasonic Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1801X

Description
RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6543
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6543
RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9817
Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9817
RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6543
Product Name Res, 1K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details