Panasonic Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1800X

Description
RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6542
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6542
RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9816
Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9816
RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6542
Product Name Res, 180R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 180 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details