Panasonic Chip Resistor - Surface Mount ERA-2VEB1741X

Description
RES 1.74K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.74K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1741X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1741X
Chip Resistor - Surface Mount ERA-2VEB1741X
RES 1.74K OHM 0.1% 1/10W 0402

RES 1.74K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9813
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9813
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5664
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5664
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1741X 66AH9813
Product Name Chip Resistor - Surface Mount Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details