Panasonic Chip Resistor - Surface Mount ERA-2VEB1690X

Description
RES 169 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 169 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1690X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1690X
Chip Resistor - Surface Mount ERA-2VEB1690X
RES 169 OHM 0.1% 1/10W 0402

RES 169 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9810
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9810
RES, 169R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3892
Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3892
RES, 169R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1690X 66AH9810
Product Name Chip Resistor - Surface Mount Res, 169R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details