Panasonic Chip Resistor - Surface Mount ERA-2VEB1621X

Description
RES 1.62K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.62K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1621X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1621X
Chip Resistor - Surface Mount ERA-2VEB1621X
RES 1.62K OHM 0.1% 1/10W 0402

RES 1.62K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9807
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9807
RES, 1K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5661
Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5661
RES, 1K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K62, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1621X 66AH9807
Product Name Chip Resistor - Surface Mount Res, 1K62, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details