Panasonic Chip Resistor - Surface Mount ERA-2VEB1620X

Description
RES 162 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 162 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1620X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1620X
Chip Resistor - Surface Mount ERA-2VEB1620X
RES 162 OHM 0.1% 1/10W 0402

RES 162 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3890
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3890
RES, 162R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 162R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9806
Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9806
RES, 162R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 162R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1620X 67AH3890
Product Name Chip Resistor - Surface Mount Res, 162R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details