Panasonic Chip Resistor - Surface Mount ERA-2VEB1581X

Description
RES 1.58K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.58K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1581X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1581X
Chip Resistor - Surface Mount ERA-2VEB1581X
RES 1.58K OHM 0.1% 1/10W 0402

RES 1.58K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9803
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9803
RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3888
Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3888
RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1581X 66AH9803
Product Name Chip Resistor - Surface Mount Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details