Panasonic Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1580X

Description
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6538
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6538
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9802
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9802
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1580X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1580X
Chip Resistor - Surface Mount ERA-2VEB1580X
RES 158 OHM 0.1% 1/10W 0402

RES 158 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6538 ERA-2VEB1580X
Product Name Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 158 ohms 158 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details