Panasonic Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1541X

Description
RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9801
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9801
RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3887
Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3887
RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K54, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1541X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1541X
Chip Resistor - Surface Mount ERA-2VEB1541X
RES 1.54K OHM 0.1% 1/10W 0402

RES 1.54K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9801 ERA-2VEB1541X
Product Name Res, 1K54, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details