Panasonic Chip Resistor - Surface Mount ERA-2VEB1540X

Description
RES 154 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 154 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1540X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1540X
Chip Resistor - Surface Mount ERA-2VEB1540X
RES 154 OHM 0.1% 1/10W 0402

RES 154 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3886
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3886
RES, 154R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 154R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9800
Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9800
RES, 154R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 154R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1540X 67AH3886
Product Name Chip Resistor - Surface Mount Res, 154R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details