Panasonic Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1501X

Description
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6537
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6537
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9799
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9799
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6537
Product Name Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers