Panasonic Chip Resistor - Surface Mount ERA-2VEB1431X

Description
RES 1.43K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.43K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1431X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1431X
Chip Resistor - Surface Mount ERA-2VEB1431X
RES 1.43K OHM 0.1% 1/10W 0402

RES 1.43K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9795
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9795
RES, 1K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5660
Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5660
RES, 1K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1431X 66AH9795
Product Name Chip Resistor - Surface Mount Res, 1K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details