Panasonic Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB1371X

Description
RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5658
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5658
RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9791
Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9791
RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1371X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1371X
Chip Resistor - Surface Mount ERA-2VEB1371X
RES 1.37K OHM 0.1% 1/10W 0402

RES 1.37K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5658 ERA-2VEB1371X
Product Name Res, 1K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details