Panasonic Chip Resistor - Surface Mount ERA-2VEB1301X

Description
RES 1.3K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.3K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1301X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1301X
Chip Resistor - Surface Mount ERA-2VEB1301X
RES 1.3K OHM 0.1% 1/10W 0402

RES 1.3K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9787
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9787
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5656
Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5656
RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1301X 66AH9787
Product Name Chip Resistor - Surface Mount Res, 1K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details