Panasonic Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB1241X

Description
RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9783
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9783
RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5654
Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5654
RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1241X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1241X
Chip Resistor - Surface Mount ERA-2VEB1241X
RES 1.24K OHM 0.1% 1/10W 0402

RES 1.24K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9783 ERA-2VEB1241X
Product Name Res, 1K24, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers