Panasonic Chip Resistor - Surface Mount ERA-2VEB1210X

Description
RES 121 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 121 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1210X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1210X
Chip Resistor - Surface Mount ERA-2VEB1210X
RES 121 OHM 0.1% 1/10W 0402

RES 121 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6527
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6527
RES, 121R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9780
Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9780
RES, 121R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1210X 67AH6527
Product Name Chip Resistor - Surface Mount Res, 121R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details