Panasonic Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1200X

Description
RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9778
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9778
RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6525
Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6525
RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 120R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AH9778
Product Name Res, 120R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details