Panasonic Chip Resistor - Surface Mount ERA-2VEB1181X

Description
RES 1.18K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.18K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1181X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1181X
Chip Resistor - Surface Mount ERA-2VEB1181X
RES 1.18K OHM 0.1% 1/10W 0402

RES 1.18K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5652
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5652
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9777
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9777
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1181X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1181X
Chip Resistor - Surface Mount ERA-2VEB1181X
RES 1.18K OHM 0.1% 1/10W 0402

RES 1.18K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2VEB1181X 67AH5652 ERA-2VEB1181X
Product Name Chip Resistor - Surface Mount Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1180 ohms 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts 10 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers