Panasonic Chip Resistor - Surface Mount ERA-2VEB1151X

Description
RES 1.15K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.15K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1151X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1151X
Chip Resistor - Surface Mount ERA-2VEB1151X
RES 1.15K OHM 0.1% 1/10W 0402

RES 1.15K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9775
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9775
RES, 1K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3884
Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3884
RES, 1K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1151X 66AH9775
Product Name Chip Resistor - Surface Mount Res, 1K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers