RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm;
RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm;
RES 1.13K OHM 0.1% 1/10W 0402
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 67AH5651 | ERA-2VEB1131X |
| Product Name | Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1130 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |