Panasonic Chip Resistor - Surface Mount ERA-2VEB1100X

Description
RES 110 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 110 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1100X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1100X
Chip Resistor - Surface Mount ERA-2VEB1100X
RES 110 OHM 0.1% 1/10W 0402

RES 110 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3883
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3883
RES, 110R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 110R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9770
Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9770
RES, 110R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 110R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1100X 67AH3883
Product Name Chip Resistor - Surface Mount Res, 110R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details