Panasonic Chip Resistor - Surface Mount ERA-2VEB1071X

Description
RES 1.07K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.07K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1071X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1071X
Chip Resistor - Surface Mount ERA-2VEB1071X
RES 1.07K OHM 0.1% 1/10W 0402

RES 1.07K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9769
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9769
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5649
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5649
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1071X 66AH9769
Product Name Chip Resistor - Surface Mount Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details