Panasonic Chip Resistor - Surface Mount ERA-2VEB1070X

Description
RES 107 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 107 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1070X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1070X
Chip Resistor - Surface Mount ERA-2VEB1070X
RES 107 OHM 0.1% 1/10W 0402

RES 107 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9768
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9768
RES, 107R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3882
Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3882
RES, 107R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1070X 66AH9768
Product Name Chip Resistor - Surface Mount Res, 107R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data