Panasonic Chip Resistor - Surface Mount ERA-2VEB1050X

Description
RES 105 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 105 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1050X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1050X
Chip Resistor - Surface Mount ERA-2VEB1050X
RES 105 OHM 0.1% 1/10W 0402

RES 105 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9766
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9766
RES, 105R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6521
Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6521
RES, 105R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1050X 66AH9766
Product Name Chip Resistor - Surface Mount Res, 105R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details