Panasonic Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1020X

Description
RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6520
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6520
RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9764
Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9764
RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 102R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1020X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1020X
Chip Resistor - Surface Mount ERA-2VEB1020X
RES 102 OHM 0.1% 1/10W 0402

RES 102 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6520 ERA-2VEB1020X
Product Name Res, 102R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details