Panasonic Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic ERA-2HRC9531X

Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC1423
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC1423
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC1424
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC1424
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1423
Product Name Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details