Panasonic Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic ERA-2HRC91R0X

Description
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic - 69AC1407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
69AC1407
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic 69AC1407
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic - 69AC1408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
69AC1408
Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic 69AC1408
RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 91R, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1407
Product Name Res, Metal Film (Thin Film), 91R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details