Panasonic Res, Metal Film (Thin Film), 90R9, 0.063W, 0402; Resistance Panasonic ERA-2HRC90R9X

Description
RES, METAL FILM (THIN FILM), 90R9, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 90R9, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 90R9, 0.063W, 0402; Resistance Panasonic - 69AC1401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 90R9, 0.063W, 0402; Resistance Panasonic
69AC1401
Res, Metal Film (Thin Film), 90R9, 0.063W, 0402; Resistance Panasonic 69AC1401
RES, METAL FILM (THIN FILM), 90R9, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 90R9, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2HRC90R9X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC90R9X
Chip Resistor - Surface Mount ERA-2HRC90R9X
RES SMD 90.9OHM 0.25% 1/16W 0402

RES SMD 90.9OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1401 ERA-2HRC90R9X
Product Name Res, Metal Film (Thin Film), 90R9, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details