Panasonic Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic ERA-2HRC9091X

Description
RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic - 69AC1405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic
69AC1405
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic 69AC1405
RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic - 69AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic
69AC1406
Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic 69AC1406
RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K09, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1405
Product Name Res, Metal Film (Thin Film), 9K09, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details