Panasonic Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic ERA-2HRC9090X

Description
RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic - 69AC1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic
69AC1403
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic 69AC1403
RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic - 69AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic
69AC1404
Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic 69AC1404
RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 909R, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC9090X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC9090X
Chip Resistor - Surface Mount ERA-2HRC9090X
RES SMD 909 OHM 0.25% 1/16W 0402

RES SMD 909 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1403 ERA-2HRC9090X
Product Name Res, Metal Film (Thin Film), 909R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers