Panasonic Chip Resistor - Surface Mount ERA-2HRC8870X

Description
RES SMD 887 OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 887 OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC8870X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC8870X
Chip Resistor - Surface Mount ERA-2HRC8870X
RES SMD 887 OHM 0.25% 1/16W 0402

RES SMD 887 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic - 69AC1398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
69AC1398
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic 69AC1398
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic - 69AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
69AC1397
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic 69AC1397
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC8870X 69AC1398
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 887 ohms 887 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details